IEEE - 11073-10406

Health Informatics—Device Interoperability Part 10406: Personal Health Device Communication—Device Specialization— Basic Electrocardiograph (ECG) (1- to 3-lead ECG)

active, Most Current
Organization: IEEE
Publication Date: 15 February 2023
Status: active
Page Count: 74
scope:

Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between personal basic electrocardiograph (ECG) devices and managers (e.g., cell phones, personal computers, personal health appliances, and set-top boxes) in a manner that enables plug-and-play interoperability. It leverages appropriate portions of existing standards including ISO/IEEE 11073 terminology and ISO/IEEE 11073-206016 information models. It specifies the use of specific term codes, formats, and behaviors in telehealth environments restricting optionality in base frameworks in favor of interoperability. This standard defines a common core of communication functionality for personal telehealth basic ECG (1- to 3-lead ECG) devices. Monitoring ECG devices are distinguished from diagnostic ECG equipment with respect to including support for wearable ECG devices, limiting the number of leads supported by the equipment to three, and not requiring the capability of annotating or analyzing the detected electrical activity to determine known cardiac phenomena. This standard is consistent with the base framework and allows multifunction implementations by following multiple device specializations (e.g., ECG and respiration rate).

Purpose

This standard addresses a need for an openly defined, independent standard for controlling information exchange to and from personal health devices and managers (e.g., cell phones, personal computers, personal health appliances, and set-top boxes). Interoperability is key to growing the potential market for these devices and enabling people to be better informed participants in the management of their health.

6 Information on references can be found in Clause 2.

Document History

11073-10406
February 15, 2023
Health Informatics—Device Interoperability Part 10406: Personal Health Device Communication—Device Specialization— Basic Electrocardiograph (ECG) (1- to 3-lead ECG)
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between personal basic electrocardiograph...
September 10, 2011
Health informatics—Personal health device communication Part 10406: Device specialization—Basic electrocardiograph (ECG) (1- to 3-lead ECG)
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between personal basic electrocardiograph...

References

Advertisement