BSI - BS EN IEC 61462
Composite hollow insulators - Pressurized and unpressurized insulators for use in electrical equipment with AC rated voltage greater than 1 000 V AC and D.C. voltage greater than 1500V - Definitions, test methods, acceptance criteria and design recommendations
active, Most Current
| Organization: | BSI |
| Publication Date: | 31 October 2023 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Insulators): | 29.080.10 |
Document History
BS EN IEC 61462
October 31, 2023
Composite hollow insulators - Pressurized and unpressurized insulators for use in electrical equipment with AC rated voltage greater than 1 000 V AC and D.C. voltage greater than 1500V - Definitions, test methods, acceptance criteria and design recommendations
A description is not available for this item.
November 30, 2007
Composite hollow insulators - Pressurized and unpressurized insulators for use in electrical equipment with rated voltage greater than 1 000 V - Definitions, test methods, acceptance criteria and design recommendations
A description is not available for this item.