NEMA - JSC 10410

Performance Testing for Lighting Controls and Switching Devices with Electronic Drivers and Discharge Ballasts

active, Most Current
Organization: NEMA
Publication Date: 1 January 2023
Status: active
Page Count: 30
scope:

This standard covers the definition, measurement, and testing of characteristics relevant to the use and application of lighting controls and electronic drivers, discharge ballasts, and self-ballasted lamps.

This standard covers devices rated 120 Vac, 277 Vac, 347 Vac, and 480 Vac intended to control electronic drivers, discharge ballasts, and self-ballasted lamp loads up to 16 amps of steady state current.

This standard does not cover or require additional testing for 15 A and 20 A general-use AC snap switches rated 120 Vac with or without additional voltage ratings tested and Listed in accordance with UL 20/CSA C22.2 No. 111, which includes a high-inrush tungsten lamp load endurance test. They have been evaluated and determined to be compatible with the electronic drivers, discharge ballasts, and self-ballasted lamps as described in this publication.

Document History

JSC 10410
January 1, 2023
Performance Testing for Lighting Controls and Switching Devices with Electronic Drivers and Discharge Ballasts
This standard covers the definition, measurement, and testing of characteristics relevant to the use and application of lighting controls and electronic drivers, discharge ballasts, and...

References

Advertisement