CSA - C865.1:23

Light-emitting diode drivers — Methods of measurement

active, Most Current
Organization: CSA
Publication Date: 1 January 2023
Status: active
Page Count: 63
ICS Code (Optoelectronics. Laser equipment): 31.260
ICS Code (Other standards related to lamps): 29.140.99
scope:

This standard describes the procedures to be followed and the precautions to be taken in measuring performance of LED drivers commonly used in general lighting, exterior lighting, and roadway lighting, and similar applications. The scope includes LED drivers that may have these characteristics:

a. Input supply voltage up to 600 VDC or 600 VAC (60 or 50/60 Hz)

b. Output open-circuit voltage of 600 V or less

c. Constant-current or constant-voltage direct current (DC) output

d. Fixed, pulse-width modulation (PWM), or programmable (tunable or dimmable) output power

e. External (standalone) or internal (enclosed in luminaire)

Document History

C865.1:23
January 1, 2023
Light-emitting diode drivers — Methods of measurement
This standard describes the procedures to be followed and the precautions to be taken in measuring performance of LED drivers commonly used in general lighting, exterior lighting, and roadway...
January 1, 2023
Light-emitting diode drivers — Methods of measurement
This standard describes the procedures to be followed and the precautions to be taken in measuring performance of LED drivers commonly used in general lighting, exterior lighting, and roadway...

References

Advertisement