JSA - JIS G 4904

Seamless nickel-chromium-iron alloy heat exchanger tubes

active, Most Current
Organization: JSA
Publication Date: 22 May 2023
Status: active
Page Count: 23
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Boilers and heat exchangers): 27.060.30
scope:

This Japanese Industrial Standard specifies requirements for seamless nickel-chromium-iron alloy tubes (hereafter referred to as tubes) to be used for, for example heat exchangers or condensers used in chemical and petroleum industries, and steam generators used in nuclear power plants, where the tube is designed to exchange heat between the inside and outside of its body. However, this Standard is not applicable to steel tubes for fired heater.

NOTE Requirements for steel tubes for fired heaters are specified in JIS G 3467.

Document History

JIS G 4904
May 22, 2023
Seamless nickel-chromium-iron alloy heat exchanger tubes
This Japanese Industrial Standard specifies requirements for seamless nickel-chromium-iron alloy tubes (hereafter referred to as tubes) to be used for, for example heat exchangers or condensers used...
February 20, 2017
Seamless nickel-chromium-iron alloy heat exchanger tubes
This Japanese Industrial Standard specifies seamless nickel-chromium -iron alloy tubes (hereafter referred to as tubes) to be used, for example for heat exchangers or condensers in chemical and...
March 20, 2008
Seamless Nickel-Chromium-Iron Alloy Heat Exchanger Tubes
A description is not available for this item.
January 1, 1991
Seamless Nickel-Chromium- Iron Alloy Heat Exchanger Tubes; Errata - 1996
A description is not available for this item.

References

Advertisement