IEC - 60393-4

Potentiometers for use in electronic equipment – Part 4: Sectional specification: Single-turn rotary power potentiometers

active, Most Current
Organization: IEC
Publication Date: 1 October 2023
Status: active
Page Count: 68
ICS Code (Potentiometers, variable resistors): 31.040.20
scope:

This part of IEC 60393 is applicable to single-turn rotary power potentiometers wire-wound technology. Enamelled, cemented, moulded, enclosed.

This specification is applicable to rotary potentiometers with nominal dissipation in excess of 10 W, the resistive element of which consists of a wire or a wound tape. All the potentiometers specified by this specification are slider-driven without reduction. Their stroke less than 360° is limited by stops.

This document specifies preferred ratings and characteristics and selects from IEC 60393-1, appropriate quality assessment procedures, tests and measuring methods. It provides general performance requirements for this type of potentiometer.

This document gives the minimum performance requirements and test severities.

Annex A lists the letters and symbols used in the clauses of this document.

Document History

60393-4
October 1, 2023
Potentiometers for use in electronic equipment – Part 4: Sectional specification: Single-turn rotary power potentiometers
This part of IEC 60393 is applicable to single-turn rotary power potentiometers wire-wound technology. Enamelled, cemented, moulded, enclosed. This specification is applicable to rotary...
February 1, 1992
Potentiometers for Use in Electronic Equipment Part 4: Sectional Specification: Single-Turn Rotary Power Potentiometers
A description is not available for this item.

References

Advertisement