IEC/ASTM 62885-6
Surface cleaning appliances – Part 6: Wet hard floor cleaning appliances for household or similar use – Methods for measuring the performance
| Organization: | IEC |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 108 |
| ICS Code (Cleaning appliances): | 97.080 |
scope:
This part of IEC 62885 is applicable for measurements of the performance of mains-operated and cordless wet hard floor cleaning appliances for household or similar use. In the case of appliances with combined functionality, this document only addresses the wet cleaning functionality.
The purpose of this document is to specify essential performance characteristics of wet hard floor cleaning appliances that are of interest to users and to describe methods for measuring these characteristics.
NOTE 1 Owing to the influence of environmental conditions, variations in time, origin of test materials and proficiency of the operator, most of the described test methods give more reliable results when applied to comparative testing of a number of appliances at the same time, in the same laboratory and by the same operator.
NOTE 2 This document is not intended for cleaning appliances according to IEC 60335-2-79 and robotic wet hard floor cleaning appliances.
For safety requirements, reference is made to IEC 60335-1, IEC 60335-2-2, IEC 60335-2-10, and IEC 60335-2-54.
A recommendation on information for the consumer at the point of sale is given in Annex B.
Document History