NEN-ISO 5128
Acoustics - Measurement of interior vehicle noise
| Organization: | NEN |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Noise emitted by means of transport): | 17.140.30 |
| ICS Code (Road vehicles in general): | 43.020 |
scope:
This document specifies an engineering method for measuring the interior sound of road vehicles of categories M and N under typical driving conditions. It does not apply to agricultural tractors and field machinery.
It specifies the conditions for obtaining reproducible and comparable measurements of sound pressure levels inside a vehicle.
These measurements are used to obtain a representative average sound level during a typical driving cycle to enable assessment of adverse effects on human health.
The results can be used for
- standardized assessment of interior sound for comparisons (e.g. benchmark, consumer information programs),
- verification tests, to decide whether or not the sound inside the vehicle is in accordance with specifications,
- regulatory purposes, for example for evaluation of sound in relation to labour or for general health standards, and
- monitoring tests, in order to check that the sound inside the vehicles has not changed since delivery, or between individual units of a consignment of vehicles.
This document does evaluate the exposure to interior sound of vehicles in a way as it is commonly used for scientific effects on human health.
It does not assess maximum interior sound of a vehicle under extreme driving situations, as today's measured maximum sound pressure levels inside vehicles are far away from the risk to create instantaneous hearing damages.
Document History