ISO - 16143-4

Stainless steels for general purposes — Part 4: Bright products

active, Most Current
Organization: ISO
Publication Date: 1 October 2023
Status: active
Page Count: 46
ICS Code (Stainless steels): 77.140.20
scope:

This document specifies the technical delivery requirements for bright products made of stainless steels in the form of bars in the drawn, peeled/turned or additionally ground condition and they are intended for mechanical purposes, for example for machine parts, and/or for use at high temperature including creep-resistant applications.

NOTE 1 Bright steel products made of corrosion-resistant stainless steel are manufactured from steels mentioned in ISO 16143-2, and bright steel products intended for high-temperature purposes are manufactured from steels mentioned in ISO 4955.

Document History

16143-4
October 1, 2023
Stainless steels for general purposes — Part 4: Bright products
This document specifies the technical delivery requirements for bright products made of stainless steels in the form of bars in the drawn, peeled/turned or additionally ground condition and they are...

References

Advertisement