DS/ISO 12736-3

Oil and gas industries including lower carbon energy – Wet thermal insulation systems for pipelines and subsea equipment – Part 3: Interfaces between systems, field joint systems, field repairs and pre-fabricated insulation

active, Most Current
Organization: DS
Publication Date: 18 October 2023
Status: active
Page Count: 74
ICS Code (Surface treatment): 25.220.20
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This document specifies requirements for project specific product and process qualification of field applied wet thermal insulation systems applied at interfaces (e.g. field joints) and pre-fabricated insulation in the petroleum and natural gas industries. This document is applicable to wet thermal insulation systems submerged in seawater. This document is not applicable to: -     the project qualification of anticorrosion coatings or the requirements for application thereof; -     thermal insulation in the annulus of a steel pipe-in-pipe system.

Document History

DS/ISO 12736-3
October 18, 2023
Oil and gas industries including lower carbon energy – Wet thermal insulation systems for pipelines and subsea equipment – Part 3: Interfaces between systems, field joint systems, field repairs and pre-fabricated insulation
This document specifies requirements for project specific product and process qualification of field applied wet thermal insulation systems applied at interfaces (e.g. field joints) and...
Petroleum and natural gas industries – Wet thermal insulation systems for pipelines and subsea equipment – Part 3: Interfaces between systems, field joint system, field repairs and prefabricated insulation
This document defines the minimum requirements for project specific product and process qualification of field applied wet thermal insulation system applied at interfaces (e.g. field joints) and...
Advertisement