DS/ISO 11855-5/AMD 1

Building environment design – Embedded radiant heating and cooling systems – Part 5: Installation – Amendment 1

active, Most Current
Organization: DS
Publication Date: 23 October 2023
Status: active
Page Count: 10
ICS Code (Buildings in general): 91.040.01
scope:

This document establishes requirements for the installation of embedded radiant heating and cooling systems. It specifies general and uniform requirements for the design and construction of heating and cooling floors, ceiling and wall structures to ensure that the heating/cooling systems are suited to the particular application. The requirements specified by this document are applicable only to the components of the heating/cooling systems and the elements which are part of the heating/cooling surface and which are installed due to the heating/cooling systems. This document is applicable to water-based embedded surface heating and cooling systems in residential, commercial and industrial buildings. The methods apply to systems integrated into the wall, floor or ceiling construction without any open-air gaps, but are not applicable to panel systems with open-air gaps which are not integrated into the building structure.

Document History

DS/ISO 11855-5/AMD 1
October 23, 2023
Building environment design – Embedded radiant heating and cooling systems – Part 5: Installation – Amendment 1
This document establishes requirements for the installation of embedded radiant heating and cooling systems. It specifies general and uniform requirements for the design and construction of heating...
September 6, 2021
Building environment design – Embedded radiant heating and cooling systems – Part 5: Installation
This document establishes requirements for the installation of embedded radiant heating and cooling systems. It specifies general and uniform requirements for the design and construction of heating...
Building environment design – Embedded radiant heating and cooling systems – Part 5: Installation
This part of ISO 11855 establishes requirements for the installation of embedded radiant heating and cooling systems. It specifies general and uniform requirements for the design and construction of...
Building environment design - Standards for the design, construction and operation of radiant heating and cooling systems - Part 5: Installation
This International Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This International Standard specifies uniform...
Advertisement