DS/EN ISO 12736-3
Oil and gas industries including lower carbon energy – Wet thermal insulation systems for pipelines and subsea equipment – Part 3: Interfaces between systems, field joint system, field repairs and prefabricated insulation (ISO 12736-3:2023)
| Organization: | DS |
| Publication Date: | 18 October 2023 |
| Status: | active |
| Page Count: | 78 |
| ICS Code (Surface treatment): | 25.220.20 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This document defines the minimum requirements for project specific product and process qualification of field applied wet thermal insulation system applied at interfaces (e.g. field joints) and pre-fabricated insulation in the petroleum and natural gas industries. This document is applicable to wet thermal insulation systems submerged in seawater. This document is not applicable to: - the project qualification of anticorrosion coatings or the requirements for application thereof; - thermal insulation in the annulus of a steel pipe-in-pipe system.
Document History