DSF/PREN IEC 61810-7-31

Electrical relays – Tests and Measurements – Part 7-31: Magnetic Remanence

pending, Most Current
Organization: DS
Status: pending
Page Count: 11
ICS Code (Relays): 29.120.70
scope:

This part of IEC 61810-7 is used for testing along with the appropriate severities and conditions for measurements and tests designed to assess the ability of specimens to perform under expected conditions of transportation, storage and all aspects of operational use. The object of this test is to investigate the effect of remanence in the magnetic circuit of relays with DC coil.

Document History

DSF/PREN IEC 61810-7-31
Electrical relays – Tests and Measurements – Part 7-31: Magnetic Remanence
This part of IEC 61810-7 is used for testing along with the appropriate severities and conditions for measurements and tests designed to assess the ability of specimens to perform under expected...
Advertisement