ISO - 12164-2
Hollow taper interface with flange contact surface — Part 2: Receivers of types A, C and E for hollow taper shanks of types A, AB, C, CB and EB
| Organization: | ISO |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
This document specifies dimensions for receivers with taper and flange contact surfaces for hollow taper shanks (HSK) in accordance with ISO 12164-1 to be applied on machine tools (e.g. for turning, drilling, milling, grinding and combinations of them).
This document specifies three types of receivers:
- type A for automatic tool change;
- type C for manual tool change only, via radial holes in both the receiver and the tool shank;
- type E for automatic tool change.
NOTE 1 The receivers of types A, C and E fit the HSK shanks of types A, AB, C, CB and EB (according to ISO 12164-1).
NOTE 2 HSK shanks of types A, AB and EB can also be changed manually.
Document History