ISO - 12164-4
Hollow taper interface with flange contact surface — Part 4: Receivers of types T and U for hollow taper shanks of types T, TA and U
| Organization: | ISO |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
This document specifies dimensions for receivers with taper and flange contact surfaces for hollow taper shanks (HSK) according to ISO 12164-3 to be applied to machine tools (turning and combinations of turning and milling machines).
This document specifies two types of receivers:
- type T for automatic tool change;
- type U for manual tool change only, via radial holes in both the receiver and the tool shank.
NOTE 1 The receivers of types T and U fit the HSK shanks T, TA and U (according to ISO 12164-3). The receivers also fit the HSK shanks A, AB, C and CB according to ISO 12164-1.
NOTE 2 HSK types A, AB, C, CB, T and TA can also be changed manually.
Document History