ISO - 12164-6

Hollow taper interface with flange contact surface — Part 6: Receivers of types AS, CS and ES for hollow taper shanks of types AS, CS and ES

active, Most Current
Organization: ISO
Publication Date: 1 October 2023
Status: active
Page Count: 14
ICS Code (Dividing and tool-workpiece holding devices): 25.060.20
scope:

This document specifies dimensions for receivers with taper and flange contact surfaces for hollow taper shanks (HSK) in accordance with ISO 12164-5 to be applied to machine tools (e.g. machines for turning, drilling, milling and grinding).

This document specifies three types of receivers:

- type AS for automatic tool change;

- type CS for manual tool change only, via radial holes in both the receiver and the tool shank;

- type ES for automatic tool change.

NOTE 1 The receivers of types AS, CS and ES fit the HSK shanks of types AS, CS and ES (according to ISO 12164-5).

NOTE 2 HSK shanks of types AS and ES can also be changed manually.

Document History

12164-6
October 1, 2023
Hollow taper interface with flange contact surface — Part 6: Receivers of types AS, CS and ES for hollow taper shanks of types AS, CS and ES
This document specifies dimensions for receivers with taper and flange contact surfaces for hollow taper shanks (HSK) in accordance with ISO 12164-5 to be applied to machine tools (e.g. machines for...

References

Advertisement