BSI - BS EN 4842 - TC

Tracked Changes (Redline) - Aerospace series - Steel X5CrNiCu15-5 (1.4545) - Consumable electrode remelted (ESR or VAR) - Solution treated and precipitation treated (H1025) - Bars for machining - a or D ≤ 250 mm - 1 070 MPa ≤ Rm ≤ 1 200 MPa - Premium quality (pq)

active, Most Current
Organization: BSI
Publication Date: 31 October 2023
Status: active
Page Count: 30
ICS Code (Non-ferrous alloys in general): 49.025.15

Document History

BS EN 4842 - TC
October 31, 2023
Tracked Changes (Redline) - Aerospace series - Steel X5CrNiCu15-5 (1.4545) - Consumable electrode remelted (ESR or VAR) - Solution treated and precipitation treated (H1025) - Bars for machining - a or D ≤ 250 mm - 1 070 MPa ≤ Rm ≤ 1 200 MPa - Premium quality (pq)
A description is not available for this item.

References

Advertisement