SNZ - AS/NZS ISO 1071

Welding consumables – Covered electrodes, wires, rods and tubular cored electrodes for fusion welding of cast iron – Classification

active, Most Current
Organization: SNZ
Publication Date: 20 October 2023
Status: active
Page Count: 26
scope:

This International Standard specifies requirements for classification of covered electrodes for manual metal arc welding, wire electrodes for metal arc welding, tubular cored electrodes for metal arc welding with and without a gas shield, rods for TIG-welding, and rods for oxy-fuel gas welding of unalloyed cast irons. Classification is based on the chemical composition of wires and rods and on the all-weld metal deposit for tubular cored and covered electrodes.

Document History

AS/NZS ISO 1071
October 20, 2023
Welding consumables – Covered electrodes, wires, rods and tubular cored electrodes for fusion welding of cast iron – Classification
This International Standard specifies requirements for classification of covered electrodes for manual metal arc welding, wire electrodes for metal arc welding, tubular cored electrodes for metal arc...

References

Advertisement