CEN - EN 13074-2
Bitumen and bituminous binders - Recovery of binder from bituminous emulsion or cut-back or fluxed bituminous binders - Part 2: Stabilisation after recovery by evaporation
| Organization: | CEN |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This document specifies a method for the stabilisation at 85 °C for 24 h of a binder after recovery from a bituminous emulsion or from a cut-back or fluxed bitumen for further testing.
It applies to all types of bituminous emulsions, modified with polymers or non-modified, and as well as to all types of cut-back and fluxed bitumen, both modified with polymers and non-modified.
The recovery test method is specified in EN 13074‑1.
WARNING - The use of this document may involve hazardous materials, operations and equipment. This document does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this document to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.
Document History