NEN-ISO 22241-4

Diesel engines - NOx reduction agent AUS 32 - Part 4: Refilling interface

inactive
Organization: NEN
Publication Date: 1 July 2019
Status: inactive
Page Count: 22
ICS Code (Fuel systems): 43.060.40
scope:

This document specifies the refilling interface for the NOx reduction agent AUS 32 in conformance with ISO 22241-1, which is needed to operate converters with a selective catalytic reduction (SCR) exhaust treatment system.

This document specifies the minimum functional and geometric requirements of an open refilling system, in order to ensure compatibility between the on-board refilling system and the off-board refilling system. Compatibility conditions for a sealed refilling system are provided in Annex A.

This document applies to commercial vehicles and buses as defined in ISO 3833 and having a gross vehicle mass of more than 3,5 t, designed to use stationary off-board refilling systems. This document also applies to the nozzle of stationary off-board refilling systems.

NOTE Throughout this document, the term "NOx reduction agent AUS 32" is abbreviated to "AUS 32".

Document History

October 1, 2023
Diesel engines - NOx reduction agent AUS 32 - Part 4: Refilling interface
This document specifies the refilling interface for the NOx reduction agent AUS 32 in conformance with ISO 22241-1, which is needed to operate converters with a selective catalytic reduction (SCR)...
NEN-ISO 22241-4
July 1, 2019
Diesel engines - NOx reduction agent AUS 32 - Part 4: Refilling interface
This document specifies the refilling interface for the NOx reduction agent AUS 32 in conformance with ISO 22241-1, which is needed to operate converters with a selective catalytic reduction (SCR)...

References

Advertisement