NEN-EN-ISO 60

Plastics - Determination of apparent density of material that can be poured from a specified funnel

active, Most Current
Organization: NEN
Publication Date: 1 October 2023
Status: active
Page Count: 20
ICS Code (Thermosetting materials): 83.080.10
scope:

This document specifies a method of determining the apparent density, i.e. the mass per unit of volume, of loose material (powder or granular material) that can be poured from a funnel of specified design.

NOTE For a method of determining the apparent density of loose moulding material that cannot be poured from a specified funnel, see ISO 61.

Document History

NEN-EN-ISO 60
October 1, 2023
Plastics - Determination of apparent density of material that can be poured from a specified funnel
This document specifies a method of determining the apparent density, i.e. the mass per unit of volume, of loose material (powder or granular material) that can be poured from a funnel of specified...
May 1, 1999
Plastics - Determination of apparent density of material that can be poured from a specified funnel
This International Standard specifies a method of determining the apparent density, i.e. the mass per unit of volume, of loose material (powder or granular material) that can be poured from a funnel...

References

Advertisement