ETSI - EN 301 744

Fixed Radio Systems; Point-to-Multipoint Equipment; Direct Sequence Code Division/Time Division Multiple Access (DS-CD/TDMA); Point-to-Multipoint Digital Packet Radio Systems in Frequency Bands in the Range 3 GHz to 11 GHz

active, Most Current
Organization: ETSI
Publication Date: 1 February 2001
Status: active
Page Count: 20

Document History

EN 301 744
February 1, 2001
Fixed Radio Systems; Point-to-Multipoint Equipment; Direct Sequence Code Division/Time Division Multiple Access (DS-CD/TDMA); Point-to-Multipoint Digital Packet Radio Systems in Frequency Bands in the Range 3 GHz to 11 GHz
A description is not available for this item.
October 1, 2000
Fixed Radio Systems; Point-to-Multipoint Equipment; Direct Sequence Code Division / Time Division Multiple Access (DS-CD/TDMA); Point-to-Multipoint Digital Packet Radio Systems in Frequency Bands in the Range 3 GHz to 11 GHz
Applications The scope of the present document covers the following typical point-to-multipoint data applications. • Wide Area Networks. • Internet data. • Voice over IP • Data. Frequencies...
October 1, 2000
Fixed Radio Systems; Point-to-Multipoint Equipment; Direct Sequence Code Division/Time Division Multiple Access (DS-CD/TDMA); Point-to-Multipoint Digital Packet Radio Systems in Frequency Bands in the Range 3 GHz to 11 GHz
Applications The present document covers the following typical point-to-multipoint data applications. • Wide Area Networks; • Internet data; • Voice over IP; • Data. Frequencies The present...
Advertisement