DIN EN ISO 22476-5
Geotechnical investigation and testing - Field testing - Part 5: Prebored pressuremeter test (ISO 22476-5:2023)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
Document History
DIN EN ISO 22476-5
October 1, 2023
Geotechnical investigation and testing - Field testing - Part 5: Prebored pressuremeter test (ISO 22476-5:2023)
A description is not available for this item.
May 1, 2022
Geotechnical investigation and testing - Field testing - Part 5: Prebored pressuremeter test (ISO/DIS 22476-5:2022); German and English version prEN ISO 22476-5:2022
A description is not available for this item.
March 1, 2013
Geotechnical investigation and testing - Field testing - Part 5: Flexible dilatometer test (ISO 22476-5:2012)
This part of ISO 22476 specifies the equipment requirements, execution of and reporting on flexible dilatometer tests.
NOTE This part of ISO 22476 fulfils the requirements for flexible dilatometer...