IEC - TR 62285

Application guidelines for nonlinear coefficient measuring methods

active, Most Current
Organization: IEC
Publication Date: 1 October 2023
Status: active
Page Count: 28
ICS Code (Fibres and cables): 33.180.10
scope:

This document provides guidelines for uniform measurements of the nonlinear coefficient of class B single-mode fibres (see IEC 60793-2-50) in the 1 550 nm region.

Measurements of the nonlinear coefficient are used to characterise specific single-mode fibre designs for the purpose of system design relative to power levels and distortion or noise effects derived from the nonlinear optical behaviour.

Document History

TR 62285
October 1, 2023
Application guidelines for nonlinear coefficient measuring methods
This document provides guidelines for uniform measurements of the nonlinear coefficient of class B single-mode fibres (see IEC 60793-2-50) in the 1 550 nm region. Measurements of the nonlinear...
May 1, 2005
Application guide for non-linear coefficient measuring methods
A description is not available for this item.
July 1, 2002
Non-Linear Coefficient Measuring Methods - Application Guide
A description is not available for this item.

References

Advertisement