IEC - TR 62285 (REDLINE + STANDARD)
Application guidelines for nonlinear coefficient measuring methods
| Organization: | IEC |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This document provides guidelines for uniform measurements of the nonlinear coefficient of class B single-mode fibres (see IEC 60793-2-50) in the 1 550 nm region.
Measurements of the nonlinear coefficient are used to characterise specific single-mode fibre designs for the purpose of system design relative to power levels and distortion or noise effects derived from the nonlinear optical behaviour.
Document History