DIN ISO 12151-2
Connections for hydraulic fluid power and general use - Hose fittings - Part 2: Hose fittings with ISO 8434-1 24° cone connector ends with O-rings (ISO 12151-2:2022); Text in German and English
pending
| Organization: | DIN |
| Publication Date: | 1 November 2023 |
| Status: | pending |
| Page Count: | 35 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
DIN ISO 12151-2
November 1, 2023
Connections for hydraulic fluid power and general use - Hose fittings - Part 2: Hose fittings with ISO 8434-1 24° cone connector ends with O-rings (ISO 12151-2:2022); Text in German and English
A description is not available for this item.
January 1, 2004
Connections for hydraulic fluid power and general use - Hose fittings - Part 2: Hose fittings with ISO 8434-1 and ISO 8434-4 24° cone connector ends with O-rings (ISO 12151-2:2003)
This part of ISO 12151 specifies the general and dimensional requirements for the design and performance of hose fittings with 24° cone connector ends with O-rings, in accordance with ISO 8434-1 and...