DSF/PREN IEC 60794-1-218
Optical fibre cables – Part 1-218: Generic specification – Basic optical cable test procedures – Environmental test methods – Mid-span temperature cycling test for exposed optical units, method f18
| Organization: | DS |
| Status: | pending |
| Page Count: | 10 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 defines test procedures to be used in establishing uniform requirements for the environmental performance of • optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and • cables having a combination of both optical fibres and electrical conductors. Throughout this document, the wording "optical cable" can also include optical fibre units, microduct fibre units, etc. This document defines a test standard to determine the ability of optical units from a cable exposed in a mid-span entry (expressed) and stored in a pedestal, closure or similar to withstand the effects of temperature cycling by observing changes in attenuation. The optical units can also include loose tubes, tight buffer tubes, and ribbons. See IEC 60794-1-2 for a reference guide to test methods of all types and for general requirements and definitions.
Document History