DSF/PREN ISO 13351

Fans – Dimensions (ISO/DIS 13351:2023)

pending
Organization: DS
Status: pending
Page Count: 21
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
scope:

ISO 13351:2009 specifies the dimensions of the circular and rectangular flanges of general‑purpose fans, as well as the fan size designations. It is not applicable to cross‑flow fans or to fan appliances used for individual household or similar applications.

Document History

December 15, 2009
Fans - Dimensions
This International Standard specifies the dimensions of the circular and rectangular flanges of general-purpose fans, as well as the fan size designations. It is not applicable to cross-flow fans or...
January 12, 2009
Industrial fans - Dimensions
This European Standard specifies size designations for industrial fans and specifies dimensions for the circular and rectangular flanges of general purpose industrial fans as defined in 3.1.1. It...
DSF/PREN ISO 13351
Fans – Dimensions (ISO/DIS 13351:2023)
ISO 13351:2009 specifies the dimensions of the circular and rectangular flanges of general‑purpose fans, as well as the fan size designations. It is not applicable to cross‑flow fans or to fan...
Fans - Dimensions (ISO/FDIS 13351:2009)
This International Standard specifies the dimensions of the circular and rectangular flanges of general-purpose fans, as well as the fan size designations. It is not applicable to cross-flow fans or...
Industrial fans - Dimensions (ISO 13351:1996)
This European Standard specifies size designations for industrial fans and specifies dimensions for the circular and rectangular flanges of general purpose industrial fans as defined in 3.1.1. It...
Advertisement