DS/EN IEC 61800-5-1

Adjustable speed electrical power drive systems – Part 5-1: Safety requirements – Electrical, thermal and energy

active, Most Current
Organization: DS
Publication Date: 26 October 2023
Status: active
Page Count: 448
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Other switchgear and controlgear): 29.130.99
ICS Code (Safety of machinery): 13.110
scope:

IEC 61800-5-1:2022 specifies requirements for adjustable speed electrical power drive systems (PDS) or their elements, with respect to electrical, thermal, fire, mechanical, energy and other relevant hazards. It does not cover the driven equipment except for interface requirements. It applies to adjustable speed electrical PDS which include the power conversion, basic drive module (BDM)/complete drive module (CDM) control, and a motor or motors. Excluded are traction and electric vehicle BDM/CDM. It applies to low-voltage adjustable speed electrical PDS intended to feed a motor or motors from a BDM/CDM connected to phase-to-phase voltages of up to and including 1,0 kV AC (50 Hz or 60 Hz) and up to and including 1,5 kV DC. It also applies to high-voltage adjustable speed electrical PDS intended to feed a motor or motors from a BDM/CDM connected to phase-to-phase voltages of up to and including 35 kV AC (50 Hz or 60 Hz) and up to and including 52 kV DC. This document also applies to PDS which intentionally emits or receives radio waves for the purpose of radio communication. This edition includes the following significant technical changes with respect to the previous edition: a) harmonization with IEC 62477-1:2022; b) harmonization with UL 61800-5-1 and CSA C22.2 No. 274, including an annex with a list of national deviation which was considered not possible to harmonize within a reasonable timeframe; c) more detailed information about the evaluation of components according to this document and relevant safety component standards; d) updated requirement for mechanical hazards including multiple IP ratings.

Document History

DS/EN IEC 61800-5-1
October 26, 2023
Adjustable speed electrical power drive systems – Part 5-1: Safety requirements – Electrical, thermal and energy
IEC 61800-5-1:2022 specifies requirements for adjustable speed electrical power drive systems (PDS) or their elements, with respect to electrical, thermal, fire, mechanical, energy and other relevant...
Adjustable speed electrical power drive systems – Part 5-1: Safety requirements – Electrical, thermal and energy
This part of IEC 61800 specifies requirements for adjustable speed electrical Power Drive Systems (PDS) or their elements, with respect to electrical, thermal, fire, mechanical, energy and other...
Adjustable speed electrical power drive systems – Part 5-1: Safety requirements – Electrical, thermal and energy
This part of IEC 61800 specifies requirements for adjustable speed electrical Power Drive Systems (PDS) or their elements, with respect to electrical, thermal, fire, mechanical, energy and other...

References

Advertisement