DSF/PREN ISO 28721-2

Vitreous and porcelain enamels – Glass-lined apparatus for process plants – Part 2: Designation and specification of resistance to chemical attack and thermal shock (ISO/DIS 28721-2:2023)

pending
Organization: DS
Status: pending
Page Count: 11
ICS Code (Enamels): 25.220.50
scope:

ISO 28721-2:2015 specifies requirements for the resistance to chemical attack and thermal shock of chemical enamels and their designation for ordering purposes. It is applicable to enamelled apparatus, piping and other components primarily used for process equipment in chemical plants. It only applies to unalloyed and low-alloy carbon steels suitable for enamelling. NOTE - The main criteria for assessing enamel quality are the resistance to chemical attack and thermal shock and the structure of the cover coat enamel.

Document History

January 5, 2016
Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 2: Designation and specification of resistance to chemical attack and thermal shock (ISO 28721-2:2015)
This part of ISO 28721 specifies requirements for the resistance to chemical attack and thermal shock of chemical enamels and their designation for ordering purposes. It is applicable to enamelled...
June 13, 2011
Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 2: Designation and specification of resistance to chemical attack and thermal shock
ISO 28721-2:2008 specifies requirements for the resistance to chemical attack and thermal shock of chemical enamels and their designation for ordering purposes. It is applicable to enamelled...
DSF/PREN ISO 28721-2
Vitreous and porcelain enamels – Glass-lined apparatus for process plants – Part 2: Designation and specification of resistance to chemical attack and thermal shock (ISO/DIS 28721-2:2023)
ISO 28721-2:2015 specifies requirements for the resistance to chemical attack and thermal shock of chemical enamels and their designation for ordering purposes. It is applicable to enamelled...
Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 2: Designation and specification of resistance to chemical attack and thermal shock (ISO/FDIS 28721-2:2015)
This part of ISO 28721 specifies requirements for the resistance to chemical attack and thermal shock of chemical enamels and their designation for ordering purposes. It is applicable to enamelled...
Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 2: Designation and specification of resistance to chemical attack and thermal shock (ISO 28721-2:2008)
ISO 28721-2:2008 specifies requirements for the resistance to chemical attack and thermal shock of chemical enamels and their designation for ordering purposes. It is applicable to enamelled...
Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 2: Designation and specification of resistance to chemical attack and thermal shock (ISO/FDIS 28721-2:2015)
This part of ISO 28721 specifies requirements for the resistance to chemical attack and thermal shock of chemical enamels and their designation for ordering purposes. It is applicable to enamelled...
Advertisement