DSF/PREN IEC 61788-27

Twist pitch measurement of practical superconducting wires – Twist pitch measurement method of NbTi and Nb3Sn composite superconductors

pending, Most Current
Organization: DS
Status: pending
Page Count: 34
ICS Code (Superconductivity and conducting materials): 29.050
scope:

This International Standard specifies a test method for the twist pitch measurement of Nb -Ti and Nb-Sn/Cu composite superconductors by an untwisting method. The test method is applicable to Nb-Ti/Cu and Nb-Sn/Cu composite superconducting wires with monolithic structures, which have either a round cross section with a diameter ranging from 0,2 mm to 2 mm or a rectangular cross section that is equivalent in area to the round cross-sectional wires. These wires possess a filament diameter ranging from 6 μm to 200 μm, a twist pitch between 5 mm to 50 mm, and a matrix of copper or copper alloy. This standard uses nitric acid to remove the matrix (copper or copper alloy), so the surface of the composite superconducting wire is allowed to be plated with a material that is dissolvable by nitric acid. Though uncertainty may increase, the method could apply to Nb -Ti/Cu or Nb-Sn/Cu composite superconducting wires when the parameters of cross-sectional area, filament diameter and/or twist pitch are out of the limit. The test method described in this standard is expected to apply to other types of composite superconducting wires after some appropriate modifications.

Document History

DSF/PREN IEC 61788-27
Twist pitch measurement of practical superconducting wires – Twist pitch measurement method of NbTi and Nb3Sn composite superconductors
This International Standard specifies a test method for the twist pitch measurement of Nb -Ti and Nb-Sn/Cu composite superconductors by an untwisting method. The test method is applicable to Nb-Ti/Cu...
Advertisement