DS/EN ISO 179-1

Plastics – Determination of Charpy impact properties – Part 1: Non-instrumented impact test (ISO 179-1:2023)

active, Most Current
Organization: DS
Publication Date: 19 June 2023
Status: active
Page Count: 36
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies a method for determining the Charpy impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined. Different test parameters are specified according to the type of material, the type of test specimen and the type of notch. The method can be used to investigate the behaviour of specified types of specimen under the impact conditions defined and for estimating the brittleness or toughness of specimens within the limitations inherent in the test conditions. It can also be used for the determination of comparative data from similar types of material.

Document History

DS/EN ISO 179-1
June 19, 2023
Plastics – Determination of Charpy impact properties – Part 1: Non-instrumented impact test (ISO 179-1:2023)
This document specifies a method for determining the Charpy impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined....
July 5, 2010
Plastics - Determination of Charpy impact properties - Part 1: Non-instrumented impact test
1.1 This part of ISO 179 specifies a method for determining the Charpy impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are...
August 26, 2005
Plastics - Determination of Charpy impact properties - Part 1: Non-instrumented impact test - Amendment 1
This part of ISO 179 specifies a method for determining the Charpy impact strength of plastics under defined conditions. A number of different types of specimens and test configurations are defined....
January 18, 2001
Plastics - Determination of Charpy impact properties - Part 1: Non-instrumented impact test
This part of ISO 179 specifies a method for determining the Charpy impact strength of plastics under defined conditions. A number of different types of specimens and test configurations are defined....
Plastics – Determination of Charpy impact properties – Part 1: Non-instrumented impact test (ISO/DIS 179-1:2022)
ISO 179-1:2010 specifies a method for determining the Charpy impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are defined....
Plastics - Determination of Charpy impact properties - Part 1: Non-instrumented impact test (ISO/FDIS 179-1:2010)
1.1 This part of ISO 179 specifies a method for determining the Charpy impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are...
Plastics - Determination of Charpy impact properties - Part 1: Non-instrumented impact test (ISO/DIS 179-1:2008)
1.1 This part of ISO 179 specifies a method for determining the Charpy impact strength of plastics under defined conditions. A number of different types of specimen and test configurations are...
Advertisement