ADA - 100

Orthodontic brackets and Tubes

active, Most Current
Organization: ADA
Publication Date: 1 January 2020
Status: active
scope:

This standard is applicable to brackets and tubes for use in fixed orthodontic appliances. This standard gives details of methods to compare the functional dimensions of orthodontic brackets and tubes, the test methods by which they can be determined, as well as packaging and labelling information. This standard does not specify specific qualitative and quantitative requirements for freedom from biological hazards; which are covered in ISO 10993-1 and ANSI/ADA Standard No. 41.

Document History

100
January 1, 2020
Orthodontic brackets and Tubes
This standard is applicable to brackets and tubes for use in fixed orthodontic appliances. This standard gives details of methods to compare the functional dimensions of orthodontic brackets and...
100
January 1, 2012
Orthodontic brackets and Tubes
This specification pertains to brackets and tubes as components of the orthodontic appliance. ADA100-2004D
100
January 1, 2004
ORTHODONTIC BRACKETS AND TUBES
This specification pertains to brackets and tubes as components of the orthodontic appliance. ADA100-2004D
100
January 1, 2004
Orthodontic Brackets and Tubes
A description is not available for this item.
Advertisement