AENOR - UNE-EN ISO 1179-2
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E) (ISO 1179-2:2022)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 31 October 2023 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Special screw threads): | 21.040.30 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
UNE-EN ISO 1179-2
October 31, 2023
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E) (ISO 1179-2:2022)
A description is not available for this item.
January 22, 2014
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E) (ISO 1179-2:2013)
A description is not available for this item.
May 13, 2009
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E) (ISO 1179-2:2007)
A description is not available for this item.