AENOR - UNE-EN ISO 1179-2

Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E) (ISO 1179-2:2022)

active, Most Current
Organization: AENOR
Publication Date: 31 October 2023
Status: active
Page Count: 17
ICS Code (Special screw threads): 21.040.30
ICS Code (Piping and couplings): 23.100.40

Document History

UNE-EN ISO 1179-2
October 31, 2023
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E) (ISO 1179-2:2022)
A description is not available for this item.
January 22, 2014
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E) (ISO 1179-2:2013)
A description is not available for this item.
May 13, 2009
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E) (ISO 1179-2:2007)
A description is not available for this item.
Advertisement