AENOR - UNE-EN IEC 62271-202
High-voltage switchgear and controlgear - Part 202: AC prefabricated substations for rated voltages above 1 kV and up to and including 52 kV
active, Most Current
| Organization: | AENOR |
| Publication Date: | 25 October 2023 |
| Status: | active |
| Page Count: | 150 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Substations. Surge arresters): | 29.240.10 |
Document History
UNE-EN IEC 62271-202
October 25, 2023
High-voltage switchgear and controlgear - Part 202: AC prefabricated substations for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.