AENOR - UNE-EN 4842

Aerospace series - Steel X5CrNiCu15-5 (1.4545) - Consumable electrode remelted (ESR or VAR) - Solution treated and precipitation treated (H1025) - Bars for machining - a or D <= 250 mm - 1 070 MPa <= Rm <= 1 200 MPa - Premium quality (pq) (Endorsed by Asociación Española de Normalización in November of 2023.)

active, Most Current
Organization: AENOR
Publication Date: 1 November 2023
Status: active
Page Count: 12
ICS Code (Non-ferrous alloys in general): 49.025.15

Document History

UNE-EN 4842
November 1, 2023
Aerospace series - Steel X5CrNiCu15-5 (1.4545) - Consumable electrode remelted (ESR or VAR) - Solution treated and precipitation treated (H1025) - Bars for machining - a or D <= 250 mm - 1 070 MPa <= Rm <= 1 200 MPa - Premium quality (pq) (Endorsed by Asociación Española de Normalización in November of 2023.)
A description is not available for this item.
July 1, 2019
Aerospace series - X5CrNiCu15-5 (1.4545) - Consumable electrode remelted (ESR or VAR) - Solution treated and precipitation treated (H1025) - Bar for machining - a or D = 250 mm - 1 070 MPa = Rm = 1 200 MPa - Premium quality (pq)
A description is not available for this item.
Advertisement