ADA - 57

Endodontic Sealing Materials

active, Most Current
Organization: ADA
Publication Date: 1 January 2021
Status: active
scope:

This standard specifies requirements and test methods for endodontic sealing materials, which set with or without the assistance of moisture and are used for permanent obturation of the root canal with or without the aid of obturating points/cones. It covers materials intended for orthograde use i.e. a root filling placed from the coronal aspect of a tooth.

Document History

57
January 1, 2021
Endodontic Sealing Materials
This standard specifies requirements and test methods for endodontic sealing materials, which set with or without the assistance of moisture and are used for permanent obturation of the root canal...
January 1, 2000
Endodontic Sealing Materials
This specification is for materials used in endodontics within the tooth to seal the root canal space.
January 1, 2000
Endodontic Sealing Materials
This specification is for materials used in endodontics within the tooth to seal the root canal space.
57
January 1, 1993
Dental Material - Endodontic Filling Materials
A description is not available for this item.
Advertisement