CEN - EN 12697-33

Bituminous mixtures - Test method - Part 33: Specimen prepared by roller compactor

active, Most Current
Organization: CEN
Publication Date: 1 March 2019
Status: active
Page Count: 26
ICS Code (Road construction materials): 93.080.20
scope:

This document specifies the methods for compacting parallelepipedal specimens (slabs) of bituminous mixtures, to be used directly for subsequent testing, or from which test specimens are cut.

For a given mass of bituminous mixture, the specimens are prepared either under controlled compaction energy, or until a specified volume and therefore air voids content is obtained.

This document describes the following methods of compaction:

- method using a wheel or two wheels fitted with pneumatic tyres;

- methods using a steel roller, which includes 3 different procedures:

- steel roller;

- steel roller used on wheel fitted with pneumatic tyres;

- steel roller running on vertical sliding steel plates;

- method using a steel roller sector.

This document is applicable to bituminous mixtures manufactured in the laboratory or in a mixing plant.

Document History

EN 12697-33
March 1, 2019
Bituminous mixtures - Test method - Part 33: Specimen prepared by roller compactor
This document specifies the methods for compacting parallelepipedal specimens (slabs) of bituminous mixtures, to be used directly for subsequent testing, or from which test specimens are cut. For a...
March 1, 2019
Bituminous mixtures - Test method - Part 33: Specimen prepared by roller compactor
This document specifies the methods for compacting parallelepipedal specimens (slabs) of bituminous mixtures, to be used directly for subsequent testing, or from which test specimens are cut. For a...
July 1, 2007
Bituminous mixtures - Test methods for hot mix asphalt - Part 33: Specimen prepared by roller compactor
A description is not available for this item.
December 1, 2003
Bituminous mixtures Test methods for hot mix asphalt Part 33: Specimen prepared by roller compactor
A description is not available for this item.

References

Advertisement