CEN - EN 17306

Liquid petroleum products - Determination of distillation characteristics at atmospheric pressure - Micro-distillation

active, Most Current
Organization: CEN
Publication Date: 1 November 2023
Status: active
Page Count: 28
ICS Code (Liquid fuels): 75.160.20
scope:

This document specifies a laboratory method for the determination of the distillation characteristics of light and middle distillates derived from petroleum and related products of synthetic or biological origin with initial boiling points above 20 °C and end-points below approximately 400 °C, at atmospheric pressure utilizing an automatic micro distillation apparatus.

This test method is applicable to such products as light and middle distillates, automotive spark-ignition engine fuels, automotive spark-ignition engine fuels containing up to 20 % (V/V) ethanol, aviation gasolines, aviation turbine fuels, (paraffinic) diesel fuels, FAME (B100), diesel blends up to 30 % (V/V) fatty acid methyl esters (FAME), special petroleum spirits, naphtha's, white spirits, kerosene's, burner fuels, and marine fuels.

The test method is also applicable to hydrocarbons with a narrow boiling range, like organic solvents or oxygenated compounds.

The test method is designed for the analysis of distillate products; it is not applicable to products containing appreciable quantities of residual material.

WARNING - The use of this document can involve hazardous materials, operations and equipment. This document does not purport to address all of the safety problems associated with its use. It is the responsibility of user of this document to take appropriate measures to ensure the safety and health of personnel prior to application of the document, and to fulfil statutory and regulatory requirements for this purpose.

NOTE For the purpose of this document, the expression "% (V/V)" is used to represent the volume fraction.

 

Document History

EN 17306
November 1, 2023
Liquid petroleum products - Determination of distillation characteristics at atmospheric pressure - Micro-distillation
This document specifies a laboratory method for the determination of the distillation characteristics of light and middle distillates derived from petroleum and related products of synthetic or...
September 1, 2019
Liquid petroleum products - Determination of distillation characteristics at atmospheric pressure - Micro-distillation
This document specifies a laboratory method for the determination of the distillation characteristics of light and middle distillates derived from petroleum and related products of synthetic or...

References

Advertisement