NEN-EN-ISO 12736-2
Oil and gas industries including lower carbon energy - Wet thermal insulation systems for pipelines and subsea equipment - Part 2: Qualification processes for production and application procedures
| Organization: | NEN |
| Publication Date: | 1 November 2023 |
| Status: | active |
| Page Count: | 74 |
| ICS Code (Surface treatment): | 25.220.20 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This document specifies requirements for project specific product and process qualification of wet thermal insulation systems applied to pipelines in a factory setting and subsea equipment in the oil and gas industries.
This document is not applicable to:
- pre-fabricated insulation;
- thermal insulation in the annulus of a steel pipe-in-pipe system;
- maintenance works on existing installed wet thermal insulation systems;
- project qualification of anticorrosion coatings or the requirements for application thereof.
Document History