IEC - TS 62898-3-1
Microgrids – Part 3-1: Technical requirements - Protection and dynamic control
| Organization: | IEC |
| Publication Date: | 1 November 2023 |
| Status: | active |
| Page Count: | 94 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
scope:
The purpose of this part of IEC 62898 is to provide guidelines for the specification of fault protection and dynamic control in microgrids. Protection and dynamic control in a microgrid are intended to ensure safe and stable operation of the microgrid under fault and disturbance conditions.
This document applies to AC microgrids comprising single or three-phase networks or both. It includes both isolated microgrids and non-isolated microgrids with a single point of connection (POC) to the upstream distribution network. It does not apply to microgrids with two or more points of connection to the upstream distribution network, although such systems can follow the guidelines given in this document. This document applies to microgrids operating at LV or MV or both. DC and hybrid AC/DC microgrids are excluded from the scope, due to the particular characteristics of DC systems (extremely large fault currents and the absence of naturally occurring current zero crossings).
This document defines the principles of protection and dynamic control for microgrids, general technical requirements, and specific technical requirements of fault protection and dynamic control. It addresses new challenges in microgrid protection requirements, transient disturbance control and dynamic disturbance control requirements for microgrids. It focuses on the differences between conventional power system protection and new possible solutions for microgrid protection functions.
Depending on specific situations, additional or stricter requirements can be defined by the microgrid operator in coordination with the distribution system operator (DSO).
This document does not cover protection and dynamic control of active distribution systems. This document does not cover product requirements for measuring relays and protection equipment.
This document does not cover safety aspects in low voltage electrical installations, which are covered by IEC 60364 (all parts and amendments related to low-voltage electrical installations). Requirements relating to low voltage microgrids can be found in IEC 60364-8-2.
Document History