DS/EN ISO 2505

Thermoplastics pipes – Longitudinal reversion – Test method and parameters (ISO 2505:2023)

active, Most Current
Organization: DS
Publication Date: 2 November 2023
Status: active
Page Count: 18
ICS Code (Plastics pipes): 23.040.20
scope:

This document specifies a method for determining the longitudinal reversion of thermoplastics pipes, to be carried out in either a liquid or in air. In case of dispute, heated liquid is used as the reference. This International Standard is applicable to all thermoplastics pipes with smooth internal and external walls of constant cross‑section. It is not applicable to non‑smooth structured‑wall thermoplastics pipes. The parameters appropriate to the pipe material and recommendations for the maximum levels of reversion as a function of the pipe material are given in Annex A. This method is applicable for pipes of wall thickness ≤16 mm.-

Document History

DS/EN ISO 2505
November 2, 2023
Thermoplastics pipes – Longitudinal reversion – Test method and parameters (ISO 2505:2023)
This document specifies a method for determining the longitudinal reversion of thermoplastics pipes, to be carried out in either a liquid or in air. In case of dispute, heated liquid is used as the...
January 8, 2006
Thermoplastics pipes – Longitudinal reversion – Test method and parameters
This International Standard specifies a method for determining the longitudinal reversion of thermoplastics pipes, to be carried out in either a liquid or in air. In case of dispute, heated liquid is...
Thermoplastics pipes – Longitudinal reversion – Test method and parameters (ISO/DIS 2505:2021)
This document specifies a method for determining the longitudinal reversion of thermoplastics pipes, to be carried out in either a liquid or in air. In case of dispute, heated liquid is used as the...
Advertisement