DSF/PREN ISO 9658

Steel – Determination of aluminium content – Flame atomic absorption spectrometric method (ISO/DIS 9658:2023)

pending, Most Current
Organization: DS
Status: pending
Page Count: 22
ICS Code (Steels): 77.080.20
scope:

The method is applicable to the determination of acid-soluble and/or total aluminium content between 0,005 % (m/m) and 0,20 % (m/m). Specifies definition, principle, reagents, apparatus, sampling, procedure, expression of results and test report. The annexes give additional information on the international co-operative tests, a graphical representation of precision data and procedures for the determination of instrumental criteria.

Document History

DSF/PREN ISO 9658
Steel – Determination of aluminium content – Flame atomic absorption spectrometric method (ISO/DIS 9658:2023)
The method is applicable to the determination of acid-soluble and/or total aluminium content between 0,005 % (m/m) and 0,20 % (m/m). Specifies definition, principle, reagents, apparatus, sampling,...
Advertisement