DS/ISO 24806

Recreational diving services – Requirements for rebreather diver training – Decompression diving to 60 m

active, Most Current
Organization: DS
Publication Date: 31 October 2023
Status: active
Page Count: 30
ICS Code (Management of human resources): 03.100.30
ICS Code (Services for consumers): 03.080.30
ICS Code (Other standards relating to leisure and tourism): 03.200.99
scope:

This document specifies requirements for rebreather diver training programmes which provide the competencies required to perform dives to 60 m with a rebreather, using a breathing mixture containing helium and requiring mandatory decompression stops. This document specifies evaluation criteria for these competencies. This document specifies the requirements under which training is provided, in addition to the general requirements for recreational diving service provision in accordance with ISO 24803.

Document History

DS/ISO 24806
October 31, 2023
Recreational diving services – Requirements for rebreather diver training – Decompression diving to 60 m
This document specifies requirements for rebreather diver training programmes which provide the competencies required to perform dives to 60 m with a rebreather, using a breathing mixture containing...
Advertisement