IEC - 62506

Methods for product accelerated testing

active, Most Current
Organization: IEC
Publication Date: 1 November 2023
Status: active
Page Count: 194
ICS Code (Characteristics and design of machines, apparatus, equipment): 21.020
ICS Code (Quality in general): 03.120.01
scope:

This document provides guidance on the application of various accelerated test techniques for measurement or improvement of item reliability. Identification of potential failure modes that can be experienced in the use of an item and their mitigation is instrumental to ensure dependability of an item.

The object of the methods is to either identify potential design weakness or provide information on item reliability, or to achieve necessary reliability and availability improvement, all within a compressed or accelerated period of time. This document addresses accelerated testing of non-repairable and repairable systems. It can be used for probability ratio sequential tests, fixed duration tests and reliability improvement/growth tests, where the measure of reliability can differ from the standard probability of failure occurrence.

This document also extends to present accelerated testing or production screening methods that would identify weakness introduced into the item by manufacturing error, which can compromise item reliability. Services and people are however not covered by this document.

Document History

62506
November 1, 2023
Methods for product accelerated testing
This document provides guidance on the application of various accelerated test techniques for measurement or improvement of item reliability. Identification of potential failure modes that can be...
June 1, 2013
Methods for product accelerated testing
This International Standard provides guidance on the application of various accelerated test techniques for measurement or improvement of product reliability. Identification of potential failure...

References

Advertisement