IEC - 62453-302 (REDLINE + STANDARD)

Field device tool (FDT) interface specification – Part 302: Communication profile integration – IEC 61784 CPF 2

active, Most Current
Organization: IEC
Publication Date: 1 November 2023
Status: active
Page Count: 114
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62453 provides information for integrating the CIP™ technology into the FDT interface specification (IEC 62453-2). Communication Profile Family 2 (commonly known as CIP™1) defines communication profiles based on IEC 61158-2 Type 2, IEC 61158-3-2, IEC 61158-4-2, IEC 61158-5-2, IEC 61158-6-2, and IEC 62026-3. The basic profiles CP 2/1 (ControlNet™2), CP 2/2 (EtherNet/IP™3), and CP 2/3 (DeviceNet™21) are defined in IEC 61784-1 and IEC 61784-2. An additional communication profile (CompoNet™21), also based on CIP™, is defined in IEC 62026-7.

This part of IEC 62453 specifies communication and other services.

This specification neither contains the FDT specification nor modifies it.

Document History

62453-302 (REDLINE + STANDARD)
November 1, 2023
Field device tool (FDT) interface specification – Part 302: Communication profile integration – IEC 61784 CPF 2
This part of IEC 62453 provides information for integrating the CIP™ technology into the FDT interface specification (IEC 62453-2). Communication Profile Family 2 (commonly known as CIP™1) defines...

References

Advertisement