NEN-ISO 12261

Aerospace - Screws, pan head, internal offset cruciform ribbed or unribbed drive, pitch diameter shank, long length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa - Dimensions

active, Most Current
Organization: NEN
Publication Date: 1 November 2023
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This document specifies the dimensions of pan head screws with internal offset cruciform ribbed or unribbed drive, pitch diameter shank and long length MJ threads, in metallic material, coated or uncoated, with strength classes less than or equal to 1 100 MPa.

This document is applicable to the compilation of aerospace product standards.

Document History

NEN-ISO 12261
November 1, 2023
Aerospace - Screws, pan head, internal offset cruciform ribbed or unribbed drive, pitch diameter shank, long length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa - Dimensions
This document specifies the dimensions of pan head screws with internal offset cruciform ribbed or unribbed drive, pitch diameter shank and long length MJ threads, in metallic material, coated or...

References

Advertisement