NEN-ISO/IEC 7816-8/A1

Identification cards - Integrated circuit cards - Part 8: Commands and mechanisms for security operations - Amendment 1: Interoperability for the interchange of security operations using quantum safe cryptography

active, Most Current
Organization: NEN
Publication Date: 1 November 2023
Status: active
Page Count: 58
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

NEN-ISO/IEC 7816-8/A1
November 1, 2023
Identification cards - Integrated circuit cards - Part 8: Commands and mechanisms for security operations - Amendment 1: Interoperability for the interchange of security operations using quantum safe cryptography
A description is not available for this item.
September 1, 2021
Identification cards - Integrated circuit cards - Part 8: Commands and mechanisms for security operations
This document specifies interindustry commands which can be used for security operations. This document also provides informative directives on how to construct security mechanisms with commands...
August 1, 2019
Identification cards - Integrated circuit cards - Part 8: Commands and mechanisms for security operations
This document specifies interindustry commands which can be used for security operations. This document also provides informative directives on how to construct security mechanisms with commands...
November 1, 2016
Identification cards - Integrated circuit cards - Part 8: Commands and mechanisms for security operations
NEN-ISO/IEC 7816-8 specifies interindustry commands that may be used for security operations. This document also provides informative directives on how to construct security mechanisms with ISO/IEC...
June 1, 2004
Identification cards - Integrated circuit cards - Part 8: Commands for security operations
This document specifies interindustry commands that may be used for cryptographic operations. The choice and conditions of use of cryptographic mechanisms may affect card exportability. The...
January 1, 2000
Identification cards - Integrated circuit(s) cards with contacts - Part 8: Security related interindustry commands
Specifies - security protocols for use in cards;- secure messaging extensions;- the mapping of the security mechanisms on to the card's security functions/services, including a description of the...

References

Advertisement