BSI - BS A 108 - TC

Tracked Changes (Redline) - Bolts, shear, hexagonal heads, close tolerance shank, unified threads, low alloy steel, cadmium plated (on head and thread only) - Specification.Classification Rm = 123 200 - 145 600 lbf/in2 (850 – 1 004 MPa) at ambient temperature | +190 °C

active, Most Current
Organization: BSI
Publication Date: 14 November 2023
Status: active
Page Count: 41
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS A 108 - TC
November 14, 2023
Tracked Changes (Redline) - Bolts, shear, hexagonal heads, close tolerance shank, unified threads, low alloy steel, cadmium plated (on head and thread only) - Specification.Classification Rm = 123 200 - 145 600 lbf/in2 (850 – 1 004 MPa) at ambient temperature | +190 °C
A description is not available for this item.

References

Advertisement